Oriental Motor USA Gear Head 5GE25KBF

Description
GEAR HEAD, 90MM FRAME SIZE, 25 GEAR RATIO, 20NM, PARALLEL SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR HEAD, 90MM FRAME SIZE, 25 GEAR RATIO, 20NM, PARALLEL SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 140839168 - Radwell International
Willingboro, NJ, United States
Gear Head
140839168
Gear Head 140839168
GEAR HEAD, 90MM FRAME SIZE, 25 GEAR RATIO, 20NM, PARALLEL SHAFT. FREE 2 YEAR RADWELL WARRANTY

GEAR HEAD, 90MM FRAME SIZE, 25 GEAR RATIO, 20NM, PARALLEL SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 140839168
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

LIW 36:1 Composite - LIW-36B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details
KHK KBX-202T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-202t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details
Spur Gearheads Series 15/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 900 (X : 1)
View Details
Gearheads - P16 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details