Oriental Motor USA Gear Head 4GN7.5KA

Description
DISCONTINUED BY MANUFACTURER, GEARHEAD, PARALLEL, SHAFT SIZE 4, 7.5:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEARHEAD, PARALLEL, SHAFT SIZE 4, 7.5:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 4834247 - Radwell International
Willingboro, NJ, United States
Gear Head
4834247
Gear Head 4834247
DISCONTINUED BY MANUFACTURER, GEARHEAD, PARALLEL, SHAFT SIZE 4, 7.5:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEARHEAD, PARALLEL, SHAFT SIZE 4, 7.5:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 4834247
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

MWS 6:1 Spur / 4:1 Worm Composite - MWS-6S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details
Gearbox - EMGC-60-P-G7-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 7 (X : 1)
View Details
K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-64 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 64 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 11S - C2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 1239 to 6690 In-lbs (1429 to 7714 kg-cm)
Maximum Input Power 14 to 60 HP
View Details