Oriental Motor USA Gear Head 4GN7.5K

Description
GEAR HEAD, PARALLEL SHAFT, 7.5 RATIO, 80MM. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR HEAD, PARALLEL SHAFT, 7.5 RATIO, 80MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 176638827 - Radwell International
Willingboro, NJ, United States
Gear Head
176638827
Gear Head 176638827
GEAR HEAD, PARALLEL SHAFT, 7.5 RATIO, 80MM. FREE 2 YEAR RADWELL WARRANTY

GEAR HEAD, PARALLEL SHAFT, 7.5 RATIO, 80MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 176638827
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/384 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 384 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
Planetary Gearheads Series 12/4 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
GB80 20:1 - GB8020 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details