Oriental Motor USA Gear Head 4GN60KA

Description
GEAR HEAD, PARALLEL SHAFT, SIZE 4, 60:1 RATIO, OUTPUT SHAFT 3/8 INCH, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR HEAD, PARALLEL SHAFT, SIZE 4, 60:1 RATIO, OUTPUT SHAFT 3/8 INCH, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 81670954 - Radwell International
Willingboro, NJ, United States
Gear Head
81670954
Gear Head 81670954
GEAR HEAD, PARALLEL SHAFT, SIZE 4, 60:1 RATIO, OUTPUT SHAFT 3/8 INCH, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

GEAR HEAD, PARALLEL SHAFT, SIZE 4, 60:1 RATIO, OUTPUT SHAFT 3/8 INCH, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 81670954
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/144 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 144 (X : 1)
Rated Output Torque 2.95 In-lbs (3.4 kg-cm)
View Details
Planetary Gearheads Series 30/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details
S Box 10:1 Bronze - S10B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details