Oriental Motor USA Gear Head 4GN50KA

Description
GEAR HEAD, PARALLEL SHAFT, 50:1 RATIO, 3.15 INCH FRAME SIZE, 3/8 INCH OUTPUT SHAFT DIAMETER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR HEAD, PARALLEL SHAFT, 50:1 RATIO, 3.15 INCH FRAME SIZE, 3/8 INCH OUTPUT SHAFT DIAMETER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 4834239 - Radwell International
Willingboro, NJ, United States
Gear Head
4834239
Gear Head 4834239
GEAR HEAD, PARALLEL SHAFT, 50:1 RATIO, 3.15 INCH FRAME SIZE, 3/8 INCH OUTPUT SHAFT DIAMETER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

GEAR HEAD, PARALLEL SHAFT, 50:1 RATIO, 3.15 INCH FRAME SIZE, 3/8 INCH OUTPUT SHAFT DIAMETER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 4834239
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-190 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 190 (X : 1)
View Details
SIS 22:1 Composite - SIS-22C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 22 (X : 1)
Rated Output Torque 53.1 In-lbs (61.22 kg-cm)
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
KHK CBX-191LH, L Type, Size 19, Style H, CBX Bevel Box - cbx-191lh - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details