Oriental Motor USA Gear Head 4GN25RH

Description
GEARHEAD RIGHT ANGLE HOLLOW SHAFT 25:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD RIGHT ANGLE HOLLOW SHAFT 25:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 10953352 - Radwell International
Willingboro, NJ, United States
Gear Head
10953352
Gear Head 10953352
GEARHEAD RIGHT ANGLE HOLLOW SHAFT 25:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD RIGHT ANGLE HOLLOW SHAFT 25:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 10953352
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

K24 Ball Bearing Mini Motor Gearhead - K24-0-8 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 8 (X : 1)
View Details
GB12 60:1 Composite - GB12-60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details
Spur Gearheads Series 12/3 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1190 (X : 1)
View Details
KHK KBX-201T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-201t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details