Oriental Motor USA Gear Head 4GN18K

Description
GEAR HEAD, 10 MM OUTPUT SHAFT DIAMETER, 18:1 RATIO, PARALLEL SHAFT, FRAME SIZE: 3.15 INCH. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR HEAD, 10 MM OUTPUT SHAFT DIAMETER, 18:1 RATIO, PARALLEL SHAFT, FRAME SIZE: 3.15 INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 3175283 - Radwell International
Willingboro, NJ, United States
Gear Head
3175283
Gear Head 3175283
GEAR HEAD, 10 MM OUTPUT SHAFT DIAMETER, 18:1 RATIO, PARALLEL SHAFT, FRAME SIZE: 3.15 INCH. FREE 2 YEAR RADWELL WARRANTY

GEAR HEAD, 10 MM OUTPUT SHAFT DIAMETER, 18:1 RATIO, PARALLEL SHAFT, FRAME SIZE: 3.15 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 3175283
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

GB12 12.5:1 Bronze - GB12-12.5B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 12.5 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
Gearbox - EMGC-40-P-G35-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 35 (X : 1)
View Details
BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-3280.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 3280 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE F.T.I. 1500 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.69 to 2.58 (X : 1)
Rated Output Torque 21407 to 22354 In-lbs (24684 to 25776 kg-cm)
Maximum Input Power 100 to 130 HP
View Details