Oriental Motor USA Gear Head 4GN120K

Description
PARALLEL SHAFT GEARHEAD, GEAR RATIO (X:1): 120 :1, OUTPUT SHAFT DIAMETER: 10 MM, FRAME SIZE: 3.15 IN, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
PARALLEL SHAFT GEARHEAD, GEAR RATIO (X:1): 120 :1, OUTPUT SHAFT DIAMETER: 10 MM, FRAME SIZE: 3.15 IN, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 10953203 - Radwell International
Willingboro, NJ, United States
Gear Head
10953203
Gear Head 10953203
PARALLEL SHAFT GEARHEAD, GEAR RATIO (X:1): 120 :1, OUTPUT SHAFT DIAMETER: 10 MM, FRAME SIZE: 3.15 IN, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

PARALLEL SHAFT GEARHEAD, GEAR RATIO (X:1): 120 :1, OUTPUT SHAFT DIAMETER: 10 MM, FRAME SIZE: 3.15 IN, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 10953203
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-22 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 22 (X : 1)
View Details
GB58 4:1 Composite - 5804C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Planetary Gearheads Series 20/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
KHK KBX-102L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-102l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details