Oriental Motor USA Gear Head 3GN36KA

Description
GN GEARHEAD PARALLEL SHAFT, (36:1), OUTPUT SHAFT DIAMETER 3/8 IN, ROHS COMPLIANT YES, FRAME SIZE 2.76 IN. FREE 2 YEAR RADWELL WARRANTY
Description
GN GEARHEAD PARALLEL SHAFT, (36:1), OUTPUT SHAFT DIAMETER 3/8 IN, ROHS COMPLIANT YES, FRAME SIZE 2.76 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 10925789 - Radwell International
Willingboro, NJ, United States
Gear Head
10925789
Gear Head 10925789
GN GEARHEAD PARALLEL SHAFT, (36:1), OUTPUT SHAFT DIAMETER 3/8 IN, ROHS COMPLIANT YES, FRAME SIZE 2.76 IN. FREE 2 YEAR RADWELL WARRANTY

GN GEARHEAD PARALLEL SHAFT, (36:1), OUTPUT SHAFT DIAMETER 3/8 IN, ROHS COMPLIANT YES, FRAME SIZE 2.76 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 10925789
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R26HT Ball Bearing Mini Motor Gearhead - R26HT-2R-0-24.1 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 24.1 (X : 1)
View Details
Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
Gearheads - P12 spur 1/200 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 200 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Servobox Series Model FE145 2-Stage, 100 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE145-100 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 100 (X : 1)
View Details