Oriental Motor USA Gear Head 3GN12.5K

Description
GEAR HEAD, 12.5:1 RATIO, 2.76INCH, 10MM SHAFT SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR HEAD, 12.5:1 RATIO, 2.76INCH, 10MM SHAFT SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 10925694 - Radwell International
Willingboro, NJ, United States
Gear Head
10925694
Gear Head 10925694
GEAR HEAD, 12.5:1 RATIO, 2.76INCH, 10MM SHAFT SIZE. FREE 2 YEAR RADWELL WARRANTY

GEAR HEAD, 12.5:1 RATIO, 2.76INCH, 10MM SHAFT SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 10925694
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-193 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 193 (X : 1)
View Details
GB58 5:1 Composite - 5805C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Planetary Gearheads Series 06/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 256 (X : 1)
View Details
KHK KBX-152T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-152t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details