Oriental Motor USA Gear Head 3GN100KA

Description
GEARHEAD, PARALLEL SHAFT, RATIO 100:1, 3/8IN SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD, PARALLEL SHAFT, RATIO 100:1, 3/8IN SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 10925661 - Radwell International
Willingboro, NJ, United States
Gear Head
10925661
Gear Head 10925661
GEARHEAD, PARALLEL SHAFT, RATIO 100:1, 3/8IN SHAFT. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD, PARALLEL SHAFT, RATIO 100:1, 3/8IN SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 10925661
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-72.3 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 72.3 (X : 1)
View Details
MIW 36:1 Bronze - MIW-36B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
Planetary Gearheads Series 30/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 43 (X : 1)
View Details
KHK KBX-201T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-201t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details