Oriental Motor USA Gear Head 3GK90KA

Description
ORIENTAL MOTOR, VEXTA, 3GK90KA, GEAR HEAD SIZE3 90:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
ORIENTAL MOTOR, VEXTA, 3GK90KA, GEAR HEAD SIZE3 90:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 4834159 - Radwell International
Willingboro, NJ, United States
Gear Head
4834159
Gear Head 4834159
ORIENTAL MOTOR, VEXTA, 3GK90KA, GEAR HEAD SIZE3 90:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

ORIENTAL MOTOR, VEXTA, 3GK90KA, GEAR HEAD SIZE3 90:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 4834159
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-198 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 198 (X : 1)
View Details
LWS 115:1 Spur / 30:1 Worm Composite - LWS-115S30W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 3450 (X : 1)
Rated Output Torque 885 In-lbs (1020 kg-cm)
View Details
Planetary Gearheads Series 20/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
KHK CBX-191LM, L Type, Size 19, Style M, CBX Bevel Box - cbx-191lm - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details