Oriental Motor USA Gear Head 3GK36KA

Description
ORIENTAL MOTOR, VEXTA, 3GK36KA, GEAR HEAD SIZE3 36:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
ORIENTAL MOTOR, VEXTA, 3GK36KA, GEAR HEAD SIZE3 36:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 21752601 - Radwell International
Willingboro, NJ, United States
Gear Head
21752601
Gear Head 21752601
ORIENTAL MOTOR, VEXTA, 3GK36KA, GEAR HEAD SIZE3 36:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

ORIENTAL MOTOR, VEXTA, 3GK36KA, GEAR HEAD SIZE3 36:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 21752601
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 32GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 6.6 (X : 1)
View Details
Splitter Gearboxes - AM 480 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.7200 to 1.15 (X : 1)
Rated Output Torque 14159 to 17699 In-lbs (16327 to 20408 kg-cm)
View Details
Gearbox - EMGC-40-P-G7-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 7 (X : 1)
View Details
KHK CBX-191TF, T Type, Size 19, Style F, CBX Bevel Box - cbx-191tf - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details