Oriental Motor USA Motor 2TK3GN-A

Description
DISCONTINUED BY MANUFACTURER, TORQUE MOTOR, OUTPUT 3W, 100V, 50/60HZ, 4P. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TORQUE MOTOR, OUTPUT 3W, 100V, 50/60HZ, 4P. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 225481967 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, TORQUE MOTOR, OUTPUT 3W, 100V, 50/60HZ, 4P. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TORQUE MOTOR, OUTPUT 3W, 100V, 50/60HZ, 4P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 225481967
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-1167) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Stepper Motors - 403-1026-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details