Oriental Motor USA Servo Motor 2RK6GN-AUL

Description
DISCONTINUED BY MANUFACTURER, MOTOR, REVERSIBLE, 19AMP, 115VAC, 2.3UF, 1500RPM, SUGGESTED REPLACEMENT 2RK6GN-AW2U. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, REVERSIBLE, 19AMP, 115VAC, 2.3UF, 1500RPM, SUGGESTED REPLACEMENT 2RK6GN-AW2U. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6220149 - Radwell International
Willingboro, NJ, United States
Servo Motor
6220149
Servo Motor 6220149
DISCONTINUED BY MANUFACTURER, MOTOR, REVERSIBLE, 19AMP, 115VAC, 2.3UF, 1500RPM, SUGGESTED REPLACEMENT 2RK6GN-AW2U. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, REVERSIBLE, 19AMP, 115VAC, 2.3UF, 1500RPM, SUGGESTED REPLACEMENT 2RK6GN-AW2U. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6220149
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details