Oriental Motor USA Motor 2IK6RGN-A

Description
SPEED CONTROL MOTOR, 4 POLE 0.3 AMP, 100 VAC, 50/60 HZ, 6 W , 2.5 MKF. FREE 2 YEAR RADWELL WARRANTY
Description
SPEED CONTROL MOTOR, 4 POLE 0.3 AMP, 100 VAC, 50/60 HZ, 6 W , 2.5 MKF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 3184390 - Radwell International
Willingboro, NJ, United States
Motor
3184390
Motor 3184390
SPEED CONTROL MOTOR, 4 POLE 0.3 AMP, 100 VAC, 50/60 HZ, 6 W , 2.5 MKF. FREE 2 YEAR RADWELL WARRANTY

SPEED CONTROL MOTOR, 4 POLE 0.3 AMP, 100 VAC, 50/60 HZ, 6 W , 2.5 MKF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 3184390
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Motor Type Stepper Motor
AC Voltage & Frequency 24 to 240V; 208-230/240V 60Hz
Standard DC Voltage 12V; 24V
View Details
Brushed DC Geared Motor - GB63 Series (63ZYT-125-24-736) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details
109 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0160C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details