Oriental Motor USA Gear Head 2GN7.5KA

Description
GEARHEAD/GEARBOX, GN-K SERIES, KEYWAY SHAFT, BALL BEARING, PARALLEL SHAFT, STRAIGHT, FRAME SIZE 2 (60 X 60 MM), GEAR RATIO 7.5:1, 5/16 INCH OUTPUT SHAFT DIAMETER, FLANGE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD/GEARBOX, GN-K SERIES, KEYWAY SHAFT, BALL BEARING, PARALLEL SHAFT, STRAIGHT, FRAME SIZE 2 (60 X 60 MM), GEAR RATIO 7.5:1, 5/16 INCH OUTPUT SHAFT DIAMETER, FLANGE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 4834120 - Radwell International
Willingboro, NJ, United States
Gear Head
4834120
Gear Head 4834120
GEARHEAD/GEARBOX, GN-K SERIES, KEYWAY SHAFT, BALL BEARING, PARALLEL SHAFT, STRAIGHT, FRAME SIZE 2 (60 X 60 MM), GEAR RATIO 7.5:1, 5/16 INCH OUTPUT SHAFT DIAMETER, FLANGE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD/GEARBOX, GN-K SERIES, KEYWAY SHAFT, BALL BEARING, PARALLEL SHAFT, STRAIGHT, FRAME SIZE 2 (60 X 60 MM), GEAR RATIO 7.5:1, 5/16 INCH OUTPUT SHAFT DIAMETER, FLANGE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 4834120
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Part-turn Gearboxes, ILG-D -  - Rotork plc
Specs
Mounting Style Flange(s)
View Details
Gearheads - P16 Planet gear 1/16 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 16 (X : 1)
Rated Output Torque 0.9761 In-lbs (1.13 kg-cm)
View Details
Planetary Gearheads Series 06/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 256 (X : 1)
View Details
GB80 20:1 - GB8020 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details