Oriental Motor USA Gear Head 2GN36KA

Description
GEARHEAD, PARALLEL SHAFT, 36:1 RATIO, 2.36 INCH FRAME SIZE, 5/16 INCH OUTPUT SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD, PARALLEL SHAFT, 36:1 RATIO, 2.36 INCH FRAME SIZE, 5/16 INCH OUTPUT SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 4834110 - Radwell International
Willingboro, NJ, United States
Gear Head
4834110
Gear Head 4834110
GEARHEAD, PARALLEL SHAFT, 36:1 RATIO, 2.36 INCH FRAME SIZE, 5/16 INCH OUTPUT SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD, PARALLEL SHAFT, 36:1 RATIO, 2.36 INCH FRAME SIZE, 5/16 INCH OUTPUT SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 4834110
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-792 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 792 (X : 1)
View Details
GB80 10:1 - GB8010 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Planetary Gearheads Series 06/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 256 (X : 1)
View Details
KHK KBX-201T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-201t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details