Oriental Motor USA Gear Head 2GN30KA

Description
GN GEARHEAD, PARALLEL SHAFT, 30:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
GN GEARHEAD, PARALLEL SHAFT, 30:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 4834106 - Radwell International
Willingboro, NJ, United States
Gear Head
4834106
Gear Head 4834106
GN GEARHEAD, PARALLEL SHAFT, 30:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

GN GEARHEAD, PARALLEL SHAFT, 30:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 4834106
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

L Box 5:1 Composite - L5C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
View Details
Gearbox - EMGA-60-P-G3-EAS-60 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
R32HT Ball Bearing Mini Motor Gearhead - R32HT-2R-0-138 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 138 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 101 -INV - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.11 (X : 1)
Rated Output Torque 2903 to 19628 In-lbs (3347 to 22633 kg-cm)
Maximum Input Power 38 to 85 HP
View Details