Oriental Motor USA Gear Head 2GK12.5K

Description
ORIENTAL MOTOR , 2GK12.5K, 2GK125K, GEAR HEAD. FREE 2 YEAR RADWELL WARRANTY
Description
ORIENTAL MOTOR , 2GK12.5K, 2GK125K, GEAR HEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 57027913 - Radwell International
Willingboro, NJ, United States
Gear Head
57027913
Gear Head 57027913
ORIENTAL MOTOR , 2GK12.5K, 2GK125K, GEAR HEAD. FREE 2 YEAR RADWELL WARRANTY

ORIENTAL MOTOR , 2GK12.5K, 2GK125K, GEAR HEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 57027913
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-1822.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1822 (X : 1)
View Details
GB58 9:1 Composite - 5809C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 9 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Spur Gearheads Series 15/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 900 (X : 1)
View Details
KHK KBX-102T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-102t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details