Oriental Motor USA Gear Head 2GK100KA

Description
ORIENTAL MOTOR, VEXTA, 2GK100KA, GEAR HEAD 100:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
ORIENTAL MOTOR, VEXTA, 2GK100KA, GEAR HEAD 100:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 21752529 - Radwell International
Willingboro, NJ, United States
Gear Head
21752529
Gear Head 21752529
ORIENTAL MOTOR, VEXTA, 2GK100KA, GEAR HEAD 100:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

ORIENTAL MOTOR, VEXTA, 2GK100KA, GEAR HEAD 100:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 21752529
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 spur 1/15 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 15 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
Planetary Gearheads Series 38/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
GB58 7:1 Composite - 5807C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 7 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details