LCD COB CHAR 20X4 FSTN+ TRANSF
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 3444-AMC2004AR-B-W6WFDW-ND |
| Product Name | Display Modules - LCD, OLED Character and Numeric |
| Display Type | Character Display |
| Technology | Twisted Nematic; Film Compensated Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| Number of Lines | 4 |
| Characters per Line | 20 |