LCD COB CHAR 20X2 Y/G TRANSF I2C
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 3444-AMC2002CR-B-Y6WFDY-I2C-ND |
| Product Name | Display Modules - LCD, OLED Character and Numeric |
| Display Type | Character Display |
| Technology | Twisted Nematic; Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| Features / Applications | Serial Interface Option |
| Number of Lines | 2 |