Measure filter or flow performance with our unique instruments with PVC wetted parts. Save thousands of dollars with low-cost solutions. Whether you need local indication, a switch, or a transmitter for remote use, we have those solutions.
Monitor filter health with one easy-to-read gauge. A single gauge also simplifies training, installation and maintenance while reducing the errors two pressure gauges present. Our 1002 and 1201 models offer a variety of specifications to meet any need.
Flow efficiency is always an issue. Our PVC variable-area meters relay slight changes in flow rate on a linear scale while withstanding the harshest environments. Unlike rotameters, they are easy to read even with dirty fluids and can be oriented horizontally or vertically. Our 2221FG and 2321FG flow monitors handle the most popular flow rates.
| Orange Research, Inc. | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | 2321FG |
| Product Name | PVC Variable-Area Flowmeter |
| Meter Technology | Variable Area |
| Meter Type | Volumetric Flow Meter |
| Approvals | Canadian Standards Association; CE |
| Operating Temperature | 32 to 120 F (0 to 49 C) |
| Mounting | In-line |