Orange Research, Inc. Heavy-Duty Diaphragm Sensor Differential Pressure Gauge 1533DT

Description
Heavy-Duty Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. We offer them with bodies (and wetted parts) of aluminum, stainless steel or brass. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Avoid applying reverse pressure when attaching to systems. This can damage the diaphragm sensor. Features High DP ranges, liquids and gases Rugged, weatherproof design Gauge, switch and transmitter versions Popular in filtration, flow and level measurements Flexible, repeatable diaphragms with 2% accuracy
Datasheet
Description
Heavy-Duty Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. We offer them with bodies (and wetted parts) of aluminum, stainless steel or brass. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Avoid applying reverse pressure when attaching to systems. This can damage the diaphragm sensor. Features High DP ranges, liquids and gases Rugged, weatherproof design Gauge, switch and transmitter versions Popular in filtration, flow and level measurements Flexible, repeatable diaphragms with 2% accuracy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Diaphragm Sensor Differential Pressure Gauge - 1533DT - Orange Research, Inc.
Milford, CT, USA
Heavy-Duty Diaphragm Sensor Differential Pressure Gauge
1533DT
Heavy-Duty Diaphragm Sensor Differential Pressure Gauge 1533DT
Heavy-Duty Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. We offer them with bodies (and wetted parts) of aluminum, stainless steel or brass. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Avoid applying reverse pressure when attaching to systems. This can damage the diaphragm sensor. Features High DP ranges, liquids and gases Rugged, weatherproof design Gauge, switch and transmitter versions Popular in filtration, flow and level measurements Flexible, repeatable diaphragms with 2% accuracy

Heavy-Duty Diaphragm Sensor for Liquids & Gases

These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs.

We offer them with bodies (and wetted parts) of aluminum, stainless steel or brass. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement.

Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Avoid applying reverse pressure when attaching to systems. This can damage the diaphragm sensor.

Features

  • High DP ranges, liquids and gases
  • Rugged, weatherproof design
  • Gauge, switch and transmitter versions
  • Popular in filtration, flow and level measurements
  • Flexible, repeatable diaphragms with 2% accuracy
Supplier's Site Datasheet

Technical Specifications

  Orange Research, Inc.
Product Category Pressure Transmitters
Product Number 1533DT
Product Name Heavy-Duty Diaphragm Sensor Differential Pressure Gauge
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Multivariable transmitter - 266 Modbus - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Signal Output RS232/485
Pressure Measurement Absolute; Differential
Media Gas; Handles Hazardous Materials
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA1099 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Differential
Working Pressure Range 29.01 to 145 psi (20.41 to 102 m H2O)
Accuracy 1.5 ±% FS
View Details
Absolute pressure transmitter for diaphragm seal - FKH-F - Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details
Pressure transmitter - SPTW-P50R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers