Orange Research, Inc. Diaphragm Sensor Differential Pressure Gauge 1516DG-*-6-*-0-30PSID

Description
Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. Our 1516 Series models are our most popular diaphragm sensor design. They combine a highly sensitive sensor with high line pressure capabilities. We offer them with bodies (and wetted parts) of aluminum, stainless steel or brass. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Features Low DP ranges at high line pressures Rugged, weatherproof design Gauge, switch and transmitter versions Popular in filtration, flow and level measurements
Datasheet
Description
Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. Our 1516 Series models are our most popular diaphragm sensor design. They combine a highly sensitive sensor with high line pressure capabilities. We offer them with bodies (and wetted parts) of aluminum, stainless steel or brass. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Features Low DP ranges at high line pressures Rugged, weatherproof design Gauge, switch and transmitter versions Popular in filtration, flow and level measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Sensor Differential Pressure Gauge - 1516DG-*-6-*-0-30PSID - Orange Research, Inc.
Milford, CT, USA
Diaphragm Sensor Differential Pressure Gauge
1516DG-*-6-*-0-30PSID
Diaphragm Sensor Differential Pressure Gauge 1516DG-*-6-*-0-30PSID
Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. Our 1516 Series models are our most popular diaphragm sensor design. They combine a highly sensitive sensor with high line pressure capabilities. We offer them with bodies (and wetted parts) of aluminum, stainless steel or brass. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Features Low DP ranges at high line pressures Rugged, weatherproof design Gauge, switch and transmitter versions Popular in filtration, flow and level measurements

Diaphragm Sensor for Liquids & Gases

These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs.

Our 1516 Series models are our most popular diaphragm sensor design. They combine a highly sensitive sensor with high line pressure capabilities.

We offer them with bodies (and wetted parts) of aluminum, stainless steel or brass. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement.

Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated.

Features

  • Low DP ranges at high line pressures
  • Rugged, weatherproof design
  • Gauge, switch and transmitter versions
  • Popular in filtration, flow and level measurements
Supplier's Site Datasheet

Technical Specifications

  Orange Research, Inc.
Product Category Mechanical Pressure Gauges
Product Number 1516DG-*-6-*-0-30PSID
Product Name Diaphragm Sensor Differential Pressure Gauge
Type Single Scale
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Connection Size 0.5000 inch (12.7 mm)
Diameter 6 inch (152 mm)
Operating Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge 0 - 60 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details