These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs.
We offer them with bodies (and wetted parts) of aluminum, stainless steel or brass. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement.
Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Avoid applying reverse pressure when attaching to systems. This can damage the diaphragm sensor.
Features
| Orange Research, Inc. | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | 1502DG-*-4.5-*-0-20PSID |
| Product Name | Heavy-Duty Diaphragm Sensor Differential Pressure Gauge |
| Type | Single Scale |
| Working Pressure Range | 0.0 to 20 psi (0.0 to 14.08 m H2O) |
| Connection Size | 0.5000 inch (12.7 mm) |
| Diameter | 4.5 inch (114 mm) |
| Operating Temperature | 200 F (93 C) |