Orange Research, Inc. Heavy-Duty Diaphragm Sensor Differential Pressure Gauge 1502DG-*-2.5-*-0-80PSID

Description
Heavy-Duty Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. We offer them with bodies (and wetted parts) of aluminum, stainless steel or brass. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Avoid applying reverse pressure when attaching to systems. This can damage the diaphragm sensor. Features High DP ranges, liquids and gases Rugged, weatherproof design Gauge, switch and transmitter versions Popular in filtration, flow and level measurements Flexible, repeatable diaphragms with 2% accuracy
Datasheet
Description
Heavy-Duty Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. We offer them with bodies (and wetted parts) of aluminum, stainless steel or brass. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Avoid applying reverse pressure when attaching to systems. This can damage the diaphragm sensor. Features High DP ranges, liquids and gases Rugged, weatherproof design Gauge, switch and transmitter versions Popular in filtration, flow and level measurements Flexible, repeatable diaphragms with 2% accuracy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Diaphragm Sensor Differential Pressure Gauge - 1502DG-*-2.5-*-0-80PSID - Orange Research, Inc.
Milford, CT, USA
Heavy-Duty Diaphragm Sensor Differential Pressure Gauge
1502DG-*-2.5-*-0-80PSID
Heavy-Duty Diaphragm Sensor Differential Pressure Gauge 1502DG-*-2.5-*-0-80PSID
Heavy-Duty Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. We offer them with bodies (and wetted parts) of aluminum, stainless steel or brass. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Avoid applying reverse pressure when attaching to systems. This can damage the diaphragm sensor. Features High DP ranges, liquids and gases Rugged, weatherproof design Gauge, switch and transmitter versions Popular in filtration, flow and level measurements Flexible, repeatable diaphragms with 2% accuracy

Heavy-Duty Diaphragm Sensor for Liquids & Gases

These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs.

We offer them with bodies (and wetted parts) of aluminum, stainless steel or brass. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement.

Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Avoid applying reverse pressure when attaching to systems. This can damage the diaphragm sensor.

Features

  • High DP ranges, liquids and gases
  • Rugged, weatherproof design
  • Gauge, switch and transmitter versions
  • Popular in filtration, flow and level measurements
  • Flexible, repeatable diaphragms with 2% accuracy
Supplier's Site Datasheet

Technical Specifications

  Orange Research, Inc.
Product Category Mechanical Pressure Gauges
Product Number 1502DG-*-2.5-*-0-80PSID
Product Name Heavy-Duty Diaphragm Sensor Differential Pressure Gauge
Type Single Scale
Working Pressure Range 0.0 to 80 psi (0.0 to 56.3 m H2O)
Connection Size 0.5000 inch (12.7 mm)
Diameter 2.5 inch (63.5 mm)
Operating Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure, 10-90 Psig, 1/2
Specs
Type Gauge
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
Scale Units pounds per square inch
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 7500 psi (5278 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details