Orange Research, Inc. Miniature Differential Pressure Gauge 1002PI-3

Description
Miniature Differential Pressure Gauges These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. Both piston and diaphragm sensor models are available as in our standard size instruments. Their small size and low cost make them ideal for OEM use. We offer them with bodies (and wetted parts) of aluminum. New PVC versions are available. The indicator models come standard with a 1" molded plastic lens while a 2" dial is available as an option. A variety of porting options allow for any mounting configuration. On 1" dials a red/green dial with a breakpoint located at 70% of full scale alerts the user of the condition of the process. This matches the setpoint of the reed switch if ordered together. For 1" dials specify Breakpoint/Setpoint. For 2" dials specify full scale range. Piston or Diaphragm Models 1002: Piston sensor models, best for liquid applications as they have a slight amount of fluid migration from the high to low pressure ports. 1020: Diaphragm models, for air or gas applications or where fluid migration cannot be tolerated. Features Small size Low cost Rugged construction OEM friendly design
Datasheet
Description
Miniature Differential Pressure Gauges These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. Both piston and diaphragm sensor models are available as in our standard size instruments. Their small size and low cost make them ideal for OEM use. We offer them with bodies (and wetted parts) of aluminum. New PVC versions are available. The indicator models come standard with a 1" molded plastic lens while a 2" dial is available as an option. A variety of porting options allow for any mounting configuration. On 1" dials a red/green dial with a breakpoint located at 70% of full scale alerts the user of the condition of the process. This matches the setpoint of the reed switch if ordered together. For 1" dials specify Breakpoint/Setpoint. For 2" dials specify full scale range. Piston or Diaphragm Models 1002: Piston sensor models, best for liquid applications as they have a slight amount of fluid migration from the high to low pressure ports. 1020: Diaphragm models, for air or gas applications or where fluid migration cannot be tolerated. Features Small size Low cost Rugged construction OEM friendly design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Differential Pressure Gauge - 1002PI-3 - Orange Research, Inc.
Milford, CT, USA
Miniature Differential Pressure Gauge
1002PI-3
Miniature Differential Pressure Gauge 1002PI-3
Miniature Differential Pressure Gauges These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. Both piston and diaphragm sensor models are available as in our standard size instruments. Their small size and low cost make them ideal for OEM use. We offer them with bodies (and wetted parts) of aluminum. New PVC versions are available. The indicator models come standard with a 1" molded plastic lens while a 2" dial is available as an option. A variety of porting options allow for any mounting configuration. On 1" dials a red/green dial with a breakpoint located at 70% of full scale alerts the user of the condition of the process. This matches the setpoint of the reed switch if ordered together. For 1" dials specify Breakpoint/Setpoint. For 2" dials specify full scale range. Piston or Diaphragm Models 1002: Piston sensor models, best for liquid applications as they have a slight amount of fluid migration from the high to low pressure ports. 1020: Diaphragm models, for air or gas applications or where fluid migration cannot be tolerated. Features Small size Low cost Rugged construction OEM friendly design

Miniature Differential Pressure Gauges

These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. Both piston and diaphragm sensor models are available as in our standard size instruments. Their small size and low cost make them ideal for OEM use.

We offer them with bodies (and wetted parts) of aluminum. New PVC versions are available. The indicator models come standard with a 1" molded plastic lens while a 2" dial is available as an option. A variety of porting options allow for any mounting configuration.

On 1" dials a red/green dial with a breakpoint located at 70% of full scale alerts the user of the condition of the process. This matches the setpoint of the reed switch if ordered together.

For 1" dials specify Breakpoint/Setpoint.
For 2" dials specify full scale range.

Piston or Diaphragm Models

  • 1002: Piston sensor models, best for liquid applications as they have a slight amount of fluid migration from the high to low pressure ports.
  • 1020: Diaphragm models, for air or gas applications or where fluid migration cannot be tolerated.

Features

  • Small size
  • Low cost
  • Rugged construction
  • OEM friendly design
Supplier's Site Datasheet

Technical Specifications

  Orange Research, Inc.
Product Category Mechanical Pressure Gauges
Product Number 1002PI-3
Product Name Miniature Differential Pressure Gauge
Type Differential
Working Pressure Range 0.0 to 80 psi (0.0 to 56.3 m H2O)
Operating Temperature -20 to 200 F (-29 to 93 C)
Accuracy 5 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Indicator - DPIS125V-PV-30-B-1 - Plast-O-Matic Valves, Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Quadrigage -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Type Gauge; Vacuum; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid; Gas
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Gauge, 0-30
Specs
Type Gauge
Scale Units Inches of Hg
View Details