OptoSigma Corp. Paraboloid Mirror

Description
TCPA is curved mirror that converts diverging light from a point of light source into parallel light. By making the paraboloid a curved surface, it is possible to retrieve parallel light more efficiently than spherical concave mirror. It is used as a lamp reflector of the lamp house of the microscope as an example. —¦It is obtained high performance condensing by precision aspheric surface processing. —¦It can be used in a long-term stability because it is given a protective scratch-resistant coating over aluminum. —¦It is easy to position the light source at the focusing point because there is a hole on the axis of the paraboloid. —¦By entering the thick parallel light, it is available to collect the light on one point.
Description
TCPA is curved mirror that converts diverging light from a point of light source into parallel light. By making the paraboloid a curved surface, it is possible to retrieve parallel light more efficiently than spherical concave mirror. It is used as a lamp reflector of the lamp house of the microscope as an example. —¦It is obtained high performance condensing by precision aspheric surface processing. —¦It can be used in a long-term stability because it is given a protective scratch-resistant coating over aluminum. —¦It is easy to position the light source at the focusing point because there is a hole on the axis of the paraboloid. —¦By entering the thick parallel light, it is available to collect the light on one point.

Suppliers

Company
Product
Description
Supplier Links
Paraboloid Mirror -  - OptoSigma Corp.
Santa Ana, CA, USA
Paraboloid Mirror
Paraboloid Mirror
TCPA is curved mirror that converts diverging light from a point of light source into parallel light. By making the paraboloid a curved surface, it is possible to retrieve parallel light more efficiently than spherical concave mirror. It is used as a lamp reflector of the lamp house of the microscope as an example. —¦It is obtained high performance condensing by precision aspheric surface processing. —¦It can be used in a long-term stability because it is given a protective scratch-resistant coating over aluminum. —¦It is easy to position the light source at the focusing point because there is a hole on the axis of the paraboloid. —¦By entering the thick parallel light, it is available to collect the light on one point.

TCPA is curved mirror that converts diverging light from a point of light source into parallel light.
By making the paraboloid a curved surface, it is possible to retrieve parallel light more efficiently than spherical concave mirror. It is used as a lamp reflector of the lamp house of the microscope as an example.

—¦It is obtained high performance condensing by precision aspheric surface processing.
—¦It can be used in a long-term stability because it is given a protective scratch-resistant coating over aluminum.
—¦It is easy to position the light source at the focusing point because there is a hole on the axis of the paraboloid.
—¦By entering the thick parallel light, it is available to collect the light on one point.

Supplier's Site

Technical Specifications

  OptoSigma Corp.
Product Category Optical Mirrors
Product Name Paraboloid Mirror
Mirror Types Reflector
Focal Length 12.5 to 30 mm (0.4921 to 1.18 inch)
Diameter/Width 100 to 152 mm (3.94 to 5.98 inch)
Thickness 42 to 76.5 mm (1.65 to 3.01 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Optical Metallic Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Nd:YAG Mirror, 1.0 in. Diameter, 1064 nm - 5104 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details