OptoSigma Corp. Ellipsoidal Mirror

Description
In general, ellipsoid has two focal points and the light passes through one focal point also passes through the other focal point after being reflected by the elliptical surface. By using this principle, if one light source is put on one focal point, it is possible to collect light at the other focal point. It is used to incident a light of lamp into optical fiber or light guide. —¦High condensing performance is obtained by precision aspheric surface processing. —¦It can be used in a long-term stability because it is given a protective scratch-resistant coating over aluminum. —¦Customer can select a mirror to suit specification from among the wide variety of products which are classified in the focal position and outer diameter.
Description
In general, ellipsoid has two focal points and the light passes through one focal point also passes through the other focal point after being reflected by the elliptical surface. By using this principle, if one light source is put on one focal point, it is possible to collect light at the other focal point. It is used to incident a light of lamp into optical fiber or light guide. —¦High condensing performance is obtained by precision aspheric surface processing. —¦It can be used in a long-term stability because it is given a protective scratch-resistant coating over aluminum. —¦Customer can select a mirror to suit specification from among the wide variety of products which are classified in the focal position and outer diameter.

Suppliers

Company
Product
Description
Supplier Links
Ellipsoidal Mirror -  - OptoSigma Corp.
Santa Ana, CA, USA
Ellipsoidal Mirror
Ellipsoidal Mirror
In general, ellipsoid has two focal points and the light passes through one focal point also passes through the other focal point after being reflected by the elliptical surface. By using this principle, if one light source is put on one focal point, it is possible to collect light at the other focal point. It is used to incident a light of lamp into optical fiber or light guide. —¦High condensing performance is obtained by precision aspheric surface processing. —¦It can be used in a long-term stability because it is given a protective scratch-resistant coating over aluminum. —¦Customer can select a mirror to suit specification from among the wide variety of products which are classified in the focal position and outer diameter.

In general, ellipsoid has two focal points and the light passes through one focal point also passes through the other focal point after being reflected by the elliptical surface. By using this principle, if one light source is put on one focal point, it is possible to collect light at the other focal point.
It is used to incident a light of lamp into optical fiber or light guide.

—¦High condensing performance is obtained by precision aspheric surface processing.
—¦It can be used in a long-term stability because it is given a protective scratch-resistant coating over aluminum.
—¦Customer can select a mirror to suit specification from among the wide variety of products which are classified in the focal position and outer diameter.

Supplier's Site

Technical Specifications

  OptoSigma Corp.
Product Category Optical Mirrors
Product Name Ellipsoidal Mirror
Mirror Types Reflector
Focal Length 11 to 28 mm (0.4331 to 1.1 inch)
Second Focal Length 78 to 288 mm (3.07 to 11.34 inch)
Diameter/Width 64 to 148 mm (2.52 to 5.83 inch)
Thickness 42 to 67 mm (1.65 to 2.64 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Dielectric HR Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square; Elliptical
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
D-shaped Mirror, UV Aluminum, Fused Silica, 25.4 mm, λ/10, 250-600 nm - 10DD20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details