Optoma TH7500-NL 6000 ANSI Lumens, 2000:1 WUXGA 1920x1200 DLP Unsurpassed Image Quality
The Optoma TH7500-NL is a 6000 lumen, WUXGA (1920 x 1200) high resolution powerhouse. Designed to deliver the perfect combination of performance, flexibility and durability for our customers.
The TH7500-NL features an advanced sealed light engine that ensures the projector delivers the same exceptionally bright, vibrantly colored content for the life of the product. And because of its dual lamp design, the Optoma TH7500-NL provides the redundancy and reliability necessary for 24x7 operation.
The color palette on the Optoma TH7500-NL is customizable and can be increased to cinema grade to meet the demands of the most rigorous applications by simply installing the cinema accessory color wheel, included with the projector.
The TH7500-NL offers a complete selection of motorized accessory lenses to meet most customer needs. Motorized zoom, focus and lens shift make installation of this large venue projector a breeze.
The TH7500-NL DLP projector is ideal for installation in conference rooms, training rooms, auditoriums, houses of worship, command and control operations or anywhere installation flexibility and reliability is required.
Key Features and Benefits
6000 Lumens
High resultion display (1920 x 1200)
Dual-lamp design - 24x7 operation
Five optional lenses
motorized focus, zoom and lens shift
Full connectivity
Mechanical shutter - provides image mute
Outstanding Performance and Reliability
Corporate boardrooms, conference rooms, training rooms
Houses of Worship
Auditoriums
Lecture halls
COmmand and control rooms, security, surveillance (24x7 applications)
Corporate events - Conferences and general sessions, trade shows
Museums - Video walls
State-of-the-Art DLP Technology
Projectors with Texas Instrument's DLP® BrilliantColor technology feature multi-color processing to produce rich, vibrant, accurate colors on the screen. DLP® technology is renowned the world over for its outstanding image quality as well as for its proven reliability. DLP® has become synonymous with digital cinema, since it is the only technology capable of meeting the strict demands of the movie industry.
Lower Cost of Ownership
The projection lamp is rated last up to 2500 hours in ECO mode or 2000 hours in Bright mode. And with its top-loading lamp bays, the projector never has to be uninstalled for lamp replacement.
The TH7500-NL dual-lamp design provides the redundancy necessary for mission-critical applications. When set to lamp relay mode, the projector automatically switches between lamps at regular intervals in order to balance lamp life and minimize service intervals. Should a lamp fail during normal operation, the projector seamlessly switches to the second lamp for uninterrupted operation.
A three-year Optoma Express Replacement Warranty ensures peace of mind and one-year lamp coverage is standard.
Green by Design
As an Optoma ProJect Green™ projector, the TH7500-NL has been designed and manufactured for eco-friendliness, to:
Use less than one-watt power consumption in ECO standby modeUp to 75 percent savings compared to regular standby mode.
Are designed to limit energy use, with automatic shut down and remote management and control.
Employ long-life materials and components.
Use components that are lead-free on all printed circuit boards.
Use no polystyrene foam in the packing materials
Comply with RoHS standards to phase out the use of hazardous materials. What's in the box: AC power cord, VGA to VGA cable, remote control, batteries for remote, lens cap, CD-ROM user's manual, quick start card, warranty card, HDMI to DVI adaptor, RS-232, data and video color wheel.
High-resolution display – Native 1920 x 1200
Top loading, dual-lamp design for high brightness and redundancy
High performance light engine – Bright, sharp images
Flexible placement options – Multiple lens and lens shift options
Powered lens – Zoom, focus and lens shift
Ships with two color wheels: Optimize for data or video
Remote management via RS-232 or RJ45 connectivity
Optoma TH7500-NL 6000 ANSI Lumens, 2000:1 WUXGA 1920x1200 DLP
Unsurpassed Image Quality
The Optoma TH7500-NL is a 6000 lumen, WUXGA (1920 x 1200) high resolution powerhouse. Designed to deliver the perfect combination of performance, flexibility and durability for our customers.
The TH7500-NL features an advanced sealed light engine that ensures the projector delivers the same exceptionally bright, vibrantly colored content for the life of the product. And because of its dual lamp design, the Optoma TH7500-NL provides the redundancy and reliability necessary for 24x7 operation.
The color palette on the Optoma TH7500-NL is customizable and can be increased to cinema grade to meet the demands of the most rigorous applications by simply installing the cinema accessory color wheel, included with the projector.
The TH7500-NL offers a complete selection of motorized accessory lenses to meet most customer needs. Motorized zoom, focus and lens shift make installation of this large venue projector a breeze.
The TH7500-NL DLP projector is ideal for installation in conference rooms, training rooms, auditoriums, houses of worship, command and control operations or anywhere installation flexibility and reliability is required.
Key Features and Benefits
- 6000 Lumens
- High resultion display (1920 x 1200)
- Dual-lamp design - 24x7 operation
- Five optional lenses
- motorized focus, zoom and lens shift
- Full connectivity
- Mechanical shutter - provides image mute
Outstanding Performance and Reliability
- Corporate boardrooms, conference rooms, training rooms
- Houses of Worship
- Auditoriums
- Lecture halls
- COmmand and control rooms, security, surveillance (24x7 applications)
- Corporate events - Conferences and general sessions, trade shows
- Museums - Video walls
State-of-the-Art DLP Technology
Projectors with Texas Instrument's DLP® BrilliantColor technology feature multi-color processing to produce rich, vibrant, accurate colors on the screen. DLP® technology is renowned the world over for its outstanding image quality as well as for its proven reliability. DLP® has become synonymous with digital cinema, since it is the only technology capable of meeting the strict demands of the movie industry.
Lower Cost of Ownership
The projection lamp is rated last up to 2500 hours in ECO mode or 2000 hours in Bright mode. And with its top-loading lamp bays, the projector never has to be uninstalled for lamp replacement.
The TH7500-NL dual-lamp design provides the redundancy necessary for mission-critical applications. When set to lamp relay mode, the projector automatically switches between lamps at regular intervals in order to balance lamp life and minimize service intervals. Should a lamp fail during normal operation, the projector seamlessly switches to the second lamp for uninterrupted operation.
A three-year Optoma Express Replacement Warranty ensures peace of mind and one-year lamp coverage is standard.
Green by Design
As an Optoma ProJect Green™ projector, the TH7500-NL has been designed and manufactured for eco-friendliness, to:
- Use less than one-watt power consumption in ECO standby modeUp to 75 percent savings compared to regular standby mode.
- Are designed to limit energy use, with automatic shut down and remote management and control.
- Employ long-life materials and components.
- Use components that are lead-free on all printed circuit boards.
- Use no polystyrene foam in the packing materials
- Comply with RoHS standards to phase out the use of hazardous materials. What's in the box: AC power cord, VGA to VGA cable, remote control, batteries for remote, lens cap, CD-ROM user's manual, quick start card, warranty card, HDMI to DVI adaptor, RS-232, data and video color wheel.
- High-resolution display – Native 1920 x 1200
- Top loading, dual-lamp design for high brightness and redundancy
- High performance light engine – Bright, sharp images
- Flexible placement options – Multiple lens and lens shift options
- Powered lens – Zoom, focus and lens shift
- Ships with two color wheels: Optimize for data or video
- Remote management via RS-232 or RJ45 connectivity