Opto 22 Electronic Cartridge Fuse; Voltage Rating Vac Opto 22 SNAPFUSE7.5AB

Description
ELECTRONIC CARTRIDGE FUSE; Voltage Rating VAC:-; Fuse Current:7.5A; Breaking Capacity Current AC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Blow Characteristic:Fast Acting; Series:-; Breaking Capacity:-; Packaging:Each
Description
ELECTRONIC CARTRIDGE FUSE; Voltage Rating VAC:-; Fuse Current:7.5A; Breaking Capacity Current AC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Blow Characteristic:Fast Acting; Series:-; Breaking Capacity:-; Packaging:Each

Suppliers

Company
Product
Description
Supplier Links
Electronic Cartridge Fuse; Voltage Rating Vac Opto 22 - 04M4226 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Cartridge Fuse; Voltage Rating Vac Opto 22
04M4226
Electronic Cartridge Fuse; Voltage Rating Vac Opto 22 04M4226
ELECTRONIC CARTRIDGE FUSE; Voltage Rating VAC:-; Fuse Current:7.5A; Breaking Capacity Current AC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Blow Characteristic:Fast Acting; Series:-; Breaking Capacity:-; Packaging:Each

ELECTRONIC CARTRIDGE FUSE; Voltage Rating VAC:-; Fuse Current:7.5A; Breaking Capacity Current AC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Blow Characteristic:Fast Acting; Series:-; Breaking Capacity:-; Packaging:Each

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 04M4226
Product Name Electronic Cartridge Fuse; Voltage Rating Vac Opto 22
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7691981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD02S100D201PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 10 volts
View Details