SNAP Ultimate I/O systems are compatible with SNAP I/O modules and B-Series racks and run control programs built with PAC Control software. HMI and other applications in the included PAC Project Basic software suite are also supported. Note that SNAP PAC R-Series On-the-Rack Controllers are a more powerful, lower cost option. Packaged Rack- and Panel-Mounted SNAP Ultimate I/O (and PAC-R) Systems are available; contact Allied for information.
CONTROLLERS; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:LED; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 70133675 | 27C7525 |
| Product Name | Brain, SNAP; 5.0 VDC + 0.1 VDC @ 1.2 A (Max.); RS-232; 0 to degC | Controllers; No. Of Analog Inputs Opto 22 |
| Input | DC Input; Analog Input | |
| Output | DC Output; Analog Output | |
| Computer Interface Options | Single Serial Interface; Parallel Interface | |
| Network Options | Ethernet |