Opto 22 Pulse Output Module, 2, 5Vdc; Ip / Nema Rating Opto 22 SNAP-SCM-ST2

Description
PULSE OUTPUT MODULE, 2, 5VDC; IP / NEMA Rating:-; Supply Voltage:5VDC; No. of Digital Outputs:2; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PULSE OUTPUT MODULE, 2, 5VDC; IP / NEMA Rating:-; Supply Voltage:5VDC; No. of Digital Outputs:2; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Output Module, 2, 5Vdc; Ip / Nema Rating Opto 22 - 59T0058 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Output Module, 2, 5Vdc; Ip / Nema Rating Opto 22
59T0058
Pulse Output Module, 2, 5Vdc; Ip / Nema Rating Opto 22 59T0058
PULSE OUTPUT MODULE, 2, 5VDC; IP / NEMA Rating:-; Supply Voltage:5VDC; No. of Digital Outputs:2; Product Range:- RoHS Compliant: Yes

PULSE OUTPUT MODULE, 2, 5VDC; IP / NEMA Rating:-; Supply Voltage:5VDC; No. of Digital Outputs:2; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 59T0058
Product Name Pulse Output Module, 2, 5Vdc; Ip / Nema Rating Opto 22
Outputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.26 - OPTA expansion analog version - 8A269024060C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
PLC Module/Rack -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details