Opto 22 Ethernet Brain, Analog,Digital,Serial SNAP-PAC-EB2

Description
SNAP PAC brains are compact, high-performance processors that connect real-world analog, digital, and serial devices with Ethernet or industrial RS-485 networks for monitoring, control and data acquisition. A SNAP PAC brain on a mounting rack with I/O modules is called an I/O unit. Each I/O unit can operate independently or as an intelligent, distributed node on a larger network controlled by a SNAP PAC controller. SNAP PAC brains are available for use on both Ethernet and RS-485/422 serial networks. SNAP PAC Brains for Ethernet Networks The SNAP-PAC-EB1 Brain Works with Analog, Digital, and Serial Signals, and Supports High-Speed Digital Functions The SNAP-PAC-EB2 Brain Works with Analog, Digital and Serial Signals Use Intelligent SNAP I/O with Allen-Bradley® PLC Logix Systems Ethernet-based SNAP PAC brains feature pure TCP/IP transport protocol, two switched 10/100 Mbps Ethernet interfaces, and multiple simultaneous protocols such as Modbus/TCP, SNMP and SMTP.
Description
SNAP PAC brains are compact, high-performance processors that connect real-world analog, digital, and serial devices with Ethernet or industrial RS-485 networks for monitoring, control and data acquisition. A SNAP PAC brain on a mounting rack with I/O modules is called an I/O unit. Each I/O unit can operate independently or as an intelligent, distributed node on a larger network controlled by a SNAP PAC controller. SNAP PAC brains are available for use on both Ethernet and RS-485/422 serial networks. SNAP PAC Brains for Ethernet Networks The SNAP-PAC-EB1 Brain Works with Analog, Digital, and Serial Signals, and Supports High-Speed Digital Functions The SNAP-PAC-EB2 Brain Works with Analog, Digital and Serial Signals Use Intelligent SNAP I/O with Allen-Bradley® PLC Logix Systems Ethernet-based SNAP PAC brains feature pure TCP/IP transport protocol, two switched 10/100 Mbps Ethernet interfaces, and multiple simultaneous protocols such as Modbus/TCP, SNMP and SMTP.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Brain, Analog,Digital,Serial - 70133734 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ethernet Brain, Analog,Digital,Serial
70133734
Ethernet Brain, Analog,Digital,Serial 70133734
SNAP PAC brains are compact, high-performance processors that connect real-world analog, digital, and serial devices with Ethernet or industrial RS-485 networks for monitoring, control and data acquisition. A SNAP PAC brain on a mounting rack with I/O modules is called an I/O unit. Each I/O unit can operate independently or as an intelligent, distributed node on a larger network controlled by a SNAP PAC controller. SNAP PAC brains are available for use on both Ethernet and RS-485/422 serial networks. SNAP PAC Brains for Ethernet Networks The SNAP-PAC-EB1 Brain Works with Analog, Digital, and Serial Signals, and Supports High-Speed Digital Functions The SNAP-PAC-EB2 Brain Works with Analog, Digital and Serial Signals Use Intelligent SNAP I/O with Allen-Bradley® PLC Logix Systems Ethernet-based SNAP PAC brains feature pure TCP/IP transport protocol, two switched 10/100 Mbps Ethernet interfaces, and multiple simultaneous protocols such as Modbus/TCP, SNMP and SMTP.

SNAP PAC brains are compact, high-performance processors that connect real-world analog, digital, and serial devices with Ethernet or industrial RS-485 networks for monitoring, control and data acquisition.
A SNAP PAC brain on a mounting rack with I/O modules is called an I/O unit. Each I/O unit can operate independently or as an intelligent, distributed node on a larger network controlled by a SNAP PAC controller.
SNAP PAC brains are available for use on both Ethernet and RS-485/422 serial networks.
SNAP PAC Brains for Ethernet Networks

  • The SNAP-PAC-EB1 Brain Works with Analog, Digital, and Serial Signals, and Supports High-Speed Digital Functions
  • The SNAP-PAC-EB2 Brain Works with Analog, Digital and Serial Signals
  • Use Intelligent SNAP I/O with Allen-Bradley® PLC Logix Systems
    Ethernet-based SNAP PAC brains feature pure TCP/IP transport protocol, two switched 10/100 Mbps Ethernet interfaces, and multiple simultaneous protocols such as Modbus/TCP, SNMP and SMTP.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Programmable Logic Controllers (PLC)
Product Number 70133734
Product Name Ethernet Brain, Analog,Digital,Serial
Input DC Input; Analog Input
Output DC Output; Analog Output; Serial
Computer Interface Options Single Serial Interface
Network Options IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
PLCs - Programmable Logic Controllers - 2665074 - RS Components, Ltd.
Specs
Input DC Input; DC
Output Relay Output; Relay
Inputs 12
View Details
DPCfront Monitor - dpcfront monitor 1 - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details