Opto 22 Digital Output Module; Ip / Nema Rating Opto 22 SNAP-ODC5SNKFM

Description
DIGITAL OUTPUT MODULE; IP / NEMA Rating:-; Supply Voltage:5VDC; No. of Digital Outputs:4; Product Range:- RoHS Compliant: Yes
Description
DIGITAL OUTPUT MODULE; IP / NEMA Rating:-; Supply Voltage:5VDC; No. of Digital Outputs:4; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Opto 22 Digital Output Module (part number 03H3379) features four channels and operates on a 5V DC supply. It is designed for use in the SNAP PAC System and is compatible with various SNAP PAC brains and controllers. Each channel is optically isolated, providing 4,000 volts of transient protection, which is crucial for safeguarding sensitive control electronics from industrial field signals. The module includes channel-specific LEDs for easy troubleshooting and maintenance. This module supports both AC and DC outputs, with options for source or sink configurations in DC applications. It is rated for an operating temperature range of 0 to 70 °C and is UL and CE approved, ensuring compliance with safety standards. The module's design includes convenient pluggable wiring terminals that accept up to 14 AWG wire, facilitating straightforward installation and maintenance. Engineers considering this module should note its suitability for applications requiring reliable digital output switching, as well as its robust protection features and ease of integration into existing systems.

Datasheet Summary
Powered by GS/AI

The Opto 22 Digital Output Module (part number 03H3379) features four channels and operates on a 5V DC supply. It is designed for use in the SNAP PAC System and is compatible with various SNAP PAC brains and controllers. Each channel is optically isolated, providing 4,000 volts of transient protection, which is crucial for safeguarding sensitive control electronics from industrial field signals. The module includes channel-specific LEDs for easy troubleshooting and maintenance. This module supports both AC and DC outputs, with options for source or sink configurations in DC applications. It is rated for an operating temperature range of 0 to 70 °C and is UL and CE approved, ensuring compliance with safety standards. The module's design includes convenient pluggable wiring terminals that accept up to 14 AWG wire, facilitating straightforward installation and maintenance. Engineers considering this module should note its suitability for applications requiring reliable digital output switching, as well as its robust protection features and ease of integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
Digital Output Module; Ip / Nema Rating Opto 22 - 03H3379 - Newark, An Avnet Company
Chicago, IL, United States
Digital Output Module; Ip / Nema Rating Opto 22
03H3379
Digital Output Module; Ip / Nema Rating Opto 22 03H3379
DIGITAL OUTPUT MODULE; IP / NEMA Rating:-; Supply Voltage:5VDC; No. of Digital Outputs:4; Product Range:- RoHS Compliant: Yes

DIGITAL OUTPUT MODULE; IP / NEMA Rating:-; Supply Voltage:5VDC; No. of Digital Outputs:4; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 03H3379
Product Name Digital Output Module; Ip / Nema Rating Opto 22
Outputs 4
Unlock Full Specs
to access all available technical data

Similar Products

MPCnet - mpcnet - BARTEC
Specs
Operating Temperature 0 to 60 F (-18 to 16 C)
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248310 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Plus version, RJ45, USB (type C port), Modbus RS485 port
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
PLCs - Programmable Logic Controllers - 2768653 - RS Components, Ltd.
Specs
Input Analog Input; Analogue, Digital
Output Analog Output; Analogue, Digital
Agency Approval RoHS Certified
View Details