Opto 22 Digital Output Module; Ip / Nema Rating Opto 22 SNAP-ODC5RFM

Description
DIGITAL OUTPUT MODULE; IP / NEMA Rating:-; Supply Voltage:5VDC; No. of Digital Outputs:4; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL OUTPUT MODULE; IP / NEMA Rating:-; Supply Voltage:5VDC; No. of Digital Outputs:4; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Output Module; Ip / Nema Rating Opto 22 - 27C5044 - Newark, An Avnet Company
Chicago, IL, United States
Digital Output Module; Ip / Nema Rating Opto 22
27C5044
Digital Output Module; Ip / Nema Rating Opto 22 27C5044
DIGITAL OUTPUT MODULE; IP / NEMA Rating:-; Supply Voltage:5VDC; No. of Digital Outputs:4; Product Range:- RoHS Compliant: Yes

DIGITAL OUTPUT MODULE; IP / NEMA Rating:-; Supply Voltage:5VDC; No. of Digital Outputs:4; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 27C5044
Product Name Digital Output Module; Ip / Nema Rating Opto 22
Outputs 4
Unlock Full Specs
to access all available technical data

Similar Products

DTL III Ex - dtl-iii-ex - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248320 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
PLCs - Programmable Logic Controllers - 2665076 - RS Components, Ltd.
Specs
Input AC Input; AC
Output Transistor Output; Transistor
Inputs 12
View Details