Opto 22 Digital Output Module; Ip / Nema Rating Opto 22 SNAP-ODC5R5FM

Description
DIGITAL OUTPUT MODULE; IP / NEMA Rating:-; Supply Voltage:5VDC; No. of Digital Outputs:4; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL OUTPUT MODULE; IP / NEMA Rating:-; Supply Voltage:5VDC; No. of Digital Outputs:4; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Output Module; Ip / Nema Rating Opto 22 - 26H2211 - Newark, An Avnet Company
Chicago, IL, United States
Digital Output Module; Ip / Nema Rating Opto 22
26H2211
Digital Output Module; Ip / Nema Rating Opto 22 26H2211
DIGITAL OUTPUT MODULE; IP / NEMA Rating:-; Supply Voltage:5VDC; No. of Digital Outputs:4; Product Range:- RoHS Compliant: Yes

DIGITAL OUTPUT MODULE; IP / NEMA Rating:-; Supply Voltage:5VDC; No. of Digital Outputs:4; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 26H2211
Product Name Digital Output Module; Ip / Nema Rating Opto 22
Outputs 4
Unlock Full Specs
to access all available technical data

Similar Products

PLCs - Programmable Logic Controllers - 2665116 - RS Components, Ltd.
Specs
Input AC Input; AC
Output Transistor Output; Transistor
Inputs 36
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details