Opto 22 Digital Output Module; Ip / Nema Rating Opto 22 SNAP-ODC5-IFM

Description
DIGITAL OUTPUT MODULE; IP / NEMA Rating:-; Supply Voltage:5VDC; No. of Digital Outputs:4; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL OUTPUT MODULE; IP / NEMA Rating:-; Supply Voltage:5VDC; No. of Digital Outputs:4; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Output Module; Ip / Nema Rating Opto 22 - 26H2209 - Newark, An Avnet Company
Chicago, IL, United States
Digital Output Module; Ip / Nema Rating Opto 22
26H2209
Digital Output Module; Ip / Nema Rating Opto 22 26H2209
DIGITAL OUTPUT MODULE; IP / NEMA Rating:-; Supply Voltage:5VDC; No. of Digital Outputs:4; Product Range:- RoHS Compliant: Yes

DIGITAL OUTPUT MODULE; IP / NEMA Rating:-; Supply Voltage:5VDC; No. of Digital Outputs:4; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 26H2209
Product Name Digital Output Module; Ip / Nema Rating Opto 22
Outputs 4
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A049024832C - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
DPCfront Monitor - dpcfront monitor 1 - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
PLC Module/Rack - 88342944 - Radwell International
Specs
Output DC Output
View Details
A Terminal Base - 1444-TB-A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details