Opto 22 Solid State Overload/Relay SNAP-D8M

Description
SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:400MA, PRODUCT RANGE:-, ACCESSORY TYPE:8-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:INDUSTRY STANDARD PROTOCOLS, LENGTH:196.6MM, VOLTAGE RATING:5V ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:400MA, PRODUCT RANGE:-, ACCESSORY TYPE:8-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:INDUSTRY STANDARD PROTOCOLS, LENGTH:196.6MM, VOLTAGE RATING:5V ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 17629335 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
17629335
Solid State Overload/Relay 17629335
SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:400MA, PRODUCT RANGE:-, ACCESSORY TYPE:8-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:INDUSTRY STANDARD PROTOCOLS, LENGTH:196.6MM, VOLTAGE RATING:5V ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:400MA, PRODUCT RANGE:-, ACCESSORY TYPE:8-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:INDUSTRY STANDARD PROTOCOLS, LENGTH:196.6MM, VOLTAGE RATING:5V ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 17629335
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details
IEC 12 A Contactor - 100-C12R10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
3 Pole AC Coil Contactors - MC-32A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details