Opto 22 Solid State Overload/Relay SNAP-D4MC

Description
SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:200MA, PRODUCT RANGE:-, ACCESSORY TYPE:4-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:INDUSTRY STANDARD PROTOCOLS, LENGTH:106.43MM, VOLTAGE RATING:5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:200MA, PRODUCT RANGE:-, ACCESSORY TYPE:4-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:INDUSTRY STANDARD PROTOCOLS, LENGTH:106.43MM, VOLTAGE RATING:5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 7548475 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
7548475
Solid State Overload/Relay 7548475
SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:200MA, PRODUCT RANGE:-, ACCESSORY TYPE:4-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:INDUSTRY STANDARD PROTOCOLS, LENGTH:106.43MM, VOLTAGE RATING:5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:200MA, PRODUCT RANGE:-, ACCESSORY TYPE:4-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:INDUSTRY STANDARD PROTOCOLS, LENGTH:106.43MM, VOLTAGE RATING:5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 7548475
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details
Contactor/Starter Coil - 21738280 - Radwell International
Allen-Bradley / Rockwell Automation
View Details