Opto 22 Solid State Overload/Relay SNAP-D12MC

Description
SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:1.2A, PRODUCT RANGE:-, ACCESSORY TYPE:12-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:INDUSTRY STANDARD PROTOCOLS, LENGTH:272.8MM, VOLTAGE RATING:5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:1.2A, PRODUCT RANGE:-, ACCESSORY TYPE:12-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:INDUSTRY STANDARD PROTOCOLS, LENGTH:272.8MM, VOLTAGE RATING:5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 7570291 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
7570291
Solid State Overload/Relay 7570291
SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:1.2A, PRODUCT RANGE:-, ACCESSORY TYPE:12-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:INDUSTRY STANDARD PROTOCOLS, LENGTH:272.8MM, VOLTAGE RATING:5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:1.2A, PRODUCT RANGE:-, ACCESSORY TYPE:12-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:INDUSTRY STANDARD PROTOCOLS, LENGTH:272.8MM, VOLTAGE RATING:5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 7570291
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-150A-DC110V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12EQ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details