The Remote Digital Brain, 32-Channel (part number 91F5828) from Opto 22 is designed for high-performance control of up to 32 digital I/O modules using SNAP ,ÄúB Series,Äù I/O mounting racks. It can operate with either an Opto 22 controller or a host computer, providing distributed control capabilities. The device communicates via high-speed ARCNET twisted-pair wiring and supports the Mistic protocol, enabling efficient data handling for reading, writing, and latching functions. Power requirements for the SNAP-BRS-HA are 5.0 VDC ¬±0.1 VDC at a maximum of 1.0 A. It operates within a temperature range of 0¬8 to 70¬8 C and can handle humidity levels of 5,Äì95% (non-condensing). The communication setup includes dual twisted-pair ARCNET ports, which can be configured for single or redundant communication. The data rate is fixed at 2.5 megabits per second. This product is suitable for applications that require robust digital I/O management and can be integrated with Opto 22's FactoryFloor software or used with the OptoDriver Toolkit for custom software development.
REMOTE DIGITAL BRAIN, 32-CHANNEL; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | 91F5828 |
| Product Name | Remote Digital Brain, 32-Channel; Product Range Opto 22 |
Supply voltage AC 100V to 240 V