Opto 22 Solid State Overload/Relay SNAP-B8M

Description
RELAY / SOLID STATE, 2.6 AMP, 8-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:I/O PROCESSORS, LENGTH:234.7MM, VOLTAGE RATING:5.2V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY / SOLID STATE, 2.6 AMP, 8-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:I/O PROCESSORS, LENGTH:234.7MM, VOLTAGE RATING:5.2V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 516580 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
516580
Solid State Overload/Relay 516580
RELAY / SOLID STATE, 2.6 AMP, 8-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:I/O PROCESSORS, LENGTH:234.7MM, VOLTAGE RATING:5.2V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RELAY / SOLID STATE, 2.6 AMP, 8-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:I/O PROCESSORS, LENGTH:234.7MM, VOLTAGE RATING:5.2V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 516580
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Starter; 4 A; 600 VAC; Solid State; 3.37 in.; 3.15 in.; 1.8 nm; 2 HP @ 480 V - 70075420 - Allied Electronics, Inc.
Specs
Device Technology Solid State
Continuous Current 4 amps
Motor Voltage 600 volts
View Details
IEC 16 A Contactor - 100-C16E400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 16 amps
View Details
Solid State Overload/Relay - 32286358 - Radwell International
Specs
Device Technology Solid State
Continuous Current 13 to 3.5 amps
View Details
Motor Starters - 206145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details