Opto 22 Solid State Overload/Relay SNAP-B12MC

Description
SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:3.4A, PRODUCT RANGE:-, ACCESSORY TYPE:12-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:I/O PROCESSORS, LENGTH:311.15MM, VOLTAGE RATING:5.2V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:3.4A, PRODUCT RANGE:-, ACCESSORY TYPE:12-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:I/O PROCESSORS, LENGTH:311.15MM, VOLTAGE RATING:5.2V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 8216920 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
8216920
Solid State Overload/Relay 8216920
SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:3.4A, PRODUCT RANGE:-, ACCESSORY TYPE:12-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:I/O PROCESSORS, LENGTH:311.15MM, VOLTAGE RATING:5.2V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:3.4A, PRODUCT RANGE:-, ACCESSORY TYPE:12-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:I/O PROCESSORS, LENGTH:311.15MM, VOLTAGE RATING:5.2V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 8216920
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-40A-AC277V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Automotive Contactors - 2098372-1 - TE Connectivity
Specs
Continuous Current 250 to 499 amps
Single Phase Power 0.0017 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
IEC 12 A Contactor - 100-C12D400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
2 suppliers