Opto 22 I/O Module; 5 VDC @ 170 mA; 4 Channels;0 to 40 Kilohms; 0 to degC SNAP-AIR40K-4

Description
Snap Analog Input Modules, 5 VDC @ 170 mA, 0 to 70 °C Rugged packaging Convenient pluggable wiring Out of range indication Accepts upto 14 AWG wire The SNAP-AIMA module with 2 channels provide an input range of -20mA to +20mA. The four-channel module can be used only with SNAP Ultimate, SNAP Ethernet, and SNAP Simple brains. These modules do not supply loop excitation current. Since all inputs share a common reference, the module must be installed at the beginning or end of a typical 4 to 20mA loop.
Description
Snap Analog Input Modules, 5 VDC @ 170 mA, 0 to 70 °C Rugged packaging Convenient pluggable wiring Out of range indication Accepts upto 14 AWG wire The SNAP-AIMA module with 2 channels provide an input range of -20mA to +20mA. The four-channel module can be used only with SNAP Ultimate, SNAP Ethernet, and SNAP Simple brains. These modules do not supply loop excitation current. Since all inputs share a common reference, the module must be installed at the beginning or end of a typical 4 to 20mA loop.

Suppliers

Company
Product
Description
Supplier Links
I/O Module; 5 VDC @ 170 mA; 4 Channels;0 to 40 Kilohms; 0 to degC - 70134090 - Allied Electronics, Inc.
Fort Worth, TX, USA
I/O Module; 5 VDC @ 170 mA; 4 Channels;0 to 40 Kilohms; 0 to degC
70134090
I/O Module; 5 VDC @ 170 mA; 4 Channels;0 to 40 Kilohms; 0 to degC 70134090
Snap Analog Input Modules, 5 VDC @ 170 mA, 0 to 70 °C Rugged packaging Convenient pluggable wiring Out of range indication Accepts upto 14 AWG wire The SNAP-AIMA module with 2 channels provide an input range of -20mA to +20mA. The four-channel module can be used only with SNAP Ultimate, SNAP Ethernet, and SNAP Simple brains. These modules do not supply loop excitation current. Since all inputs share a common reference, the module must be installed at the beginning or end of a typical 4 to 20mA loop.

Snap Analog Input Modules, 5 VDC @ 170 mA, 0 to 70 °C

  • Rugged packaging
  • Convenient pluggable wiring
  • Out of range indication
  • Accepts upto 14 AWG wire
    The SNAP-AIMA module with 2 channels provide an input range of -20mA to +20mA. The four-channel module can be used only with SNAP Ultimate, SNAP Ethernet, and SNAP Simple brains. These modules do not supply loop excitation current. Since all inputs share a common reference, the module must be installed at the beginning or end of a typical 4 to 20mA loop.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Relay Boards
Product Number 70134090
Product Name I/O Module; 5 VDC @ 170 mA; 4 Channels;0 to 40 Kilohms; 0 to degC
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Gas Detection Remote Relay Module - ACME-WR Series - Acme Engineering Products
Specs
Switch Configuration DPDT
Mounting PCBoard
Signal Type AC
View Details
3-Relay Output Module with 8 Digital Inputs - CB-7063 - Measurement Computing
Specs
Switch Configuration FormA
Mounting Module
Channels 8
View Details