Opto 22 Programmable Logic Controller; No. Of Modules Opto 22 PB16K

Description
PROGRAMMABLE LOGIC CONTROLLER; No. of Modules:16; Supply Voltage VDC:28V; Current Rating:6.3mA; Product Range:-; For Use With:BCD, TTL Level Devices, Thumbwheel Switches, Bar Code Readers RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE LOGIC CONTROLLER; No. of Modules:16; Supply Voltage VDC:28V; Current Rating:6.3mA; Product Range:-; For Use With:BCD, TTL Level Devices, Thumbwheel Switches, Bar Code Readers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Logic Controller; No. Of Modules Opto 22 - 92F3477 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller; No. Of Modules Opto 22
92F3477
Programmable Logic Controller; No. Of Modules Opto 22 92F3477
PROGRAMMABLE LOGIC CONTROLLER; No. of Modules:16; Supply Voltage VDC:28V; Current Rating:6.3mA; Product Range:-; For Use With:BCD, TTL Level Devices, Thumbwheel Switches, Bar Code Readers RoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER; No. of Modules:16; Supply Voltage VDC:28V; Current Rating:6.3mA; Product Range:-; For Use With:BCD, TTL Level Devices, Thumbwheel Switches, Bar Code Readers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 92F3477
Product Name Programmable Logic Controller; No. Of Modules Opto 22
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.26 - OPTA expansion analog version - 8A269024060C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Pneumatic Logic Controllers - 1366694 - RS Components, Ltd.
Specs
Agency Approval RoHS Certified
Outputs 8
View Details
DPCfront Monitor - dpcfront monitor 1 - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details