Opto 22 Programmable Logic Controller; No. Of Modules Opto 22 PB16HC

Description
PROGRAMMABLE LOGIC CONTROLLER; No. of Modules:16; Supply Voltage VDC:-; Current Rating:-; Product Range:-; For Use With:Single-channel digital I/O modules RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE LOGIC CONTROLLER; No. of Modules:16; Supply Voltage VDC:-; Current Rating:-; Product Range:-; For Use With:Single-channel digital I/O modules RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Logic Controller; No. Of Modules Opto 22 - 92F3475 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller; No. Of Modules Opto 22
92F3475
Programmable Logic Controller; No. Of Modules Opto 22 92F3475
PROGRAMMABLE LOGIC CONTROLLER; No. of Modules:16; Supply Voltage VDC:-; Current Rating:-; Product Range:-; For Use With:Single-channel digital I/O modules RoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER; No. of Modules:16; Supply Voltage VDC:-; Current Rating:-; Product Range:-; For Use With:Single-channel digital I/O modules RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 92F3475
Product Name Programmable Logic Controller; No. Of Modules Opto 22
Unlock Full Specs
to access all available technical data

Similar Products

DPC III - dpc-iii - BARTEC
Specs
Power

Voltage AC 100 to 240 V, AC/DC 24 V

Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248300 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Lite version, RJ45, USB (type C port)
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details