Opto 22 Ssr, Pcb Mount, 280Vac, 24Vdc, 4A; Contact Configuration Opto 22 P240D4-17

Description
SSR, PCB MOUNT, 280VAC, 24VDC, 4A; Contact Configuration:-; Load Current:4A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
Description
SSR, PCB MOUNT, 280VAC, 24VDC, 4A; Contact Configuration:-; Load Current:4A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The P240D4-17 is a printed circuit board mount solid-state relay from Opto22's P Series, designed for switching 240 VAC loads up to 4 A with DC control. It features 4,000 V RMS optical isolation, zero-voltage turn-on, and zero-current turn-off. The relay has a maximum output voltage drop of 1.6 volts and an off-state leakage current of 5 mA. It operates within a temperature range of -40°C to 100°C and is rated for 24-280 VAC input. The P Series provides a low-profile 0.5-inch center mounting for PCB applications. Part numbers ending in -17 are identical in specification to their non-17 counterparts.

Datasheet Summary
Powered by GS/AI

The P240D4-17 is a printed circuit board mount solid-state relay from Opto22's P Series, designed for switching 240 VAC loads up to 4 A with DC control. It features 4,000 V RMS optical isolation, zero-voltage turn-on, and zero-current turn-off. The relay has a maximum output voltage drop of 1.6 volts and an off-state leakage current of 5 mA. It operates within a temperature range of -40°C to 100°C and is rated for 24-280 VAC input. The P Series provides a low-profile 0.5-inch center mounting for PCB applications. Part numbers ending in -17 are identical in specification to their non-17 counterparts.

Suppliers

Company
Product
Description
Supplier Links
Ssr, Pcb Mount, 280Vac, 24Vdc, 4A; Contact Configuration Opto 22 - 96F6486 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Pcb Mount, 280Vac, 24Vdc, 4A; Contact Configuration Opto 22
96F6486
Ssr, Pcb Mount, 280Vac, 24Vdc, 4A; Contact Configuration Opto 22 96F6486
SSR, PCB MOUNT, 280VAC, 24VDC, 4A; Contact Configuration:-; Load Current:4A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes

SSR, PCB MOUNT, 280VAC, 24VDC, 4A; Contact Configuration:-; Load Current:4A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 96F6486
Product Name Ssr, Pcb Mount, 280Vac, 24Vdc, 4A; Contact Configuration Opto 22
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, Photo Mosfet, 8V, 10 Ua; Contact Form Infineon - 28AC1327 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; Through Hole
Switch Configuration FormA; DPST-NO (2 Form A)
View Details
Solid State Relays - 2946-859-752-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details